GE LightingMiniature Incandescent Lamp1591-UNIT-28
Description
2 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
10 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY
C2V FILAMENT TYPE
0.61 AMPERE Design Current
28 V Design Voltage
17 W Design Wattage
1000 LIFE 1 IN HOUR
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.12 INCH
GE Lighting
Done
Datasheet
Description
2 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
10 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY
C2V FILAMENT TYPE
0.61 AMPERE Design Current
28 V Design Voltage
17 W Design Wattage
1000 LIFE 1 IN HOUR
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.12 INCH
2 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
10 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY
C2V FILAMENT TYPE
0.61 AMPERE Design Current
28 V Design Voltage
17 W Design Wattage
1000 LIFE 1 IN HOUR
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.12 INCH