GE Lighting
Sealed Beam Lamp
150PAR/SP/STG-120
Datasheet
Suppliers
INCANDESCENT TYPE
5.31 INCH OVERALL LENGTH
SHATTER RESISTANT APPLICATION
E26 MEDIUM SKIRT BASE TYPE
2000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
1700 (INITIAL) INTENSITY
CC6 FILAMENT TYPE
120 V DESIGN VOLTAGE
150 W DESIGN WATTAGE
BULB DIAMETER 4.75 INCH
INCANDESCENT TYPE
5.31 INCH OVERALL LENGTH
SHATTER RESISTANT APPLICATION
E26 MEDIUM SKIRT BASE TYPE
2000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
1700 (INITIAL) INTENSITY
CC6 FILAMENT TYPE
120 V DESIGN VOLTAGE
150 W DESIGN WATTAGE
BULB DIAMETER 4.75 INCH
Supplier's Site
Datasheet
Technical Specifications
Product Category
Lamps
Product Number
150PAR/SP/STG-120
Product Name
Sealed Beam Lamp
Lamp Type
Sealed Beam Lamp
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Base Type
Surface
Diameter
79.5 mm (3.13 inch)
Rated Average Life
50000 hours
View Details
Konica Minolta Sensing Americas, Inc.
Features
Reflector
Lamp Power
20 to 30 watts
View Details