GE Lighting Standard Incandescent Lamp 150PAR/3SP/MINE-120

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 150PAR/3SP/MINE-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
150PAR/3SP/MINE-120
Standard Incandescent Lamp 150PAR/3SP/MINE-120
4.3 INCH OVERALL LENGTH MINING LAMP APPLICATION 120 V VOLTAGE RATING 12 STANDARD PACKAGE 150 W WATTAGE MEDIUM SIDE PRONG BASE TYPE 2000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1740 LUMEN INTENSITY CC6 FILAMENT TYPE BEAM SPREAD 16 DEG BULB DIAMETER 2.375 INCH
  • 4.3 INCH OVERALL LENGTH
  • MINING LAMP APPLICATION
  • 120 V VOLTAGE RATING
  • 12 STANDARD PACKAGE
  • 150 W WATTAGE
  • MEDIUM SIDE PRONG BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 1740 LUMEN INTENSITY
  • CC6 FILAMENT TYPE
  • BEAM SPREAD 16 DEG
  • BULB DIAMETER 2.375 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 150PAR/3SP/MINE-120
Product Name Standard Incandescent Lamp
Base Type Medium
Unlock Full Specs
to access all available technical data

Similar Products

Lamp - FT1210F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 10 watts
Rated Average Life 7000 hours
View Details
Tungsten-Halogen Lamp 12 V / 50 & 100 W -  - Qioptiq
Specs
Lamp Power 50 to 100 watts
View Details
Coated Incandescent Lamp - 50WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 50 watts
Rated Average Life 5000 hours
View Details