GE Lighting
Standard Incandescent Lamp
150PAR/3FL/MINE-130
Datasheet
Suppliers
INCANDESCENT TYPE
4.3 INCH OVERALL LENGTH
MINING LAMP APPLICATION
130 V VOLTAGE RATING
12 STANDARD PACKAGE
150 W WATTAGE
MEDIUM SIDE PRONG BASE TYPE
2000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
CC6 FILAMENT TYPE
BULB DIAMETER 2.37 INCH
INCANDESCENT TYPE
4.3 INCH OVERALL LENGTH
MINING LAMP APPLICATION
130 V VOLTAGE RATING
12 STANDARD PACKAGE
150 W WATTAGE
MEDIUM SIDE PRONG BASE TYPE
2000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
CC6 FILAMENT TYPE
BULB DIAMETER 2.37 INCH
Supplier's Site
Datasheet
Technical Specifications
Product Category
Incandescent Lamps
Product Number
150PAR/3FL/MINE-130
Product Name
Standard Incandescent Lamp
Base Type
Medium
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Wedge
Lamp Power
11 watts
Rated Average Life
500 hours
View Details
Spectral Lamp
Helium; Mercury; Mercury-Cadmium; Neon; Sodium Lamp; Thallium; Zinc
Base Type
Pico 9
Lamp Power
15 to 55 watts
View Details
Ebinger Manufacturing Corp.
Lamp Power
75 watts
Rated Average Life
5000 hours
View Details