DECORATIVE TYPE
WHITE COLOR
6.93 INCH OVERALL LENGTH
GLOBE APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
150 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
2500 LIFE IN HOUR
G40 SHAPE DESIGNATION
2130 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 5 INCH
COLOR TEMPERATURE 2800 K
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
WHITE COLOR
6.93 INCH OVERALL LENGTH
GLOBE APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
150 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
2500 LIFE IN HOUR
G40 SHAPE DESIGNATION
2130 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 5 INCH
COLOR TEMPERATURE 2800 K
DECORATIVE TYPE
WHITE COLOR
6.93 INCH OVERALL LENGTH
GLOBE APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
150 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
2500 LIFE IN HOUR
G40 SHAPE DESIGNATION
2130 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 5 INCH
COLOR TEMPERATURE 2800 K
DECORATIVE TYPE
WHITE COLOR
6.93 INCH OVERALL LENGTH
GLOBE APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
150 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
2500 LIFE IN HOUR
G40 SHAPE DESIGNATION
2130 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 5 INCH
COLOR TEMPERATURE 2800 K
Supplier's Site
Datasheet
Technical Specifications
GE Lighting
Product Category
Incandescent Lamps
Product Number
150G40/W-120
Product Name
Standard Incandescent Lamp
Base Type
Medium; Screw Terminals
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems