GE LightingStandard Incandescent Lamp150A21/RS-TP12-130
Description
INSIDE FROST COLOR
5.25 INCH OVERALL LENGTH
ROUGH SERVICE APPLICATION
130 V VOLTAGE RATING
60 STANDARD PACKAGE
150 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1000 LIFE IN HOUR
A21 SHAPE DESIGNATION
2065 LUMEN INTENSITY
C17 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2.625 INCH
GE Lighting
Done
Description
INSIDE FROST COLOR
5.25 INCH OVERALL LENGTH
ROUGH SERVICE APPLICATION
130 V VOLTAGE RATING
60 STANDARD PACKAGE
150 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1000 LIFE IN HOUR
A21 SHAPE DESIGNATION
2065 LUMEN INTENSITY
C17 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2.625 INCH
INSIDE FROST COLOR
5.25 INCH OVERALL LENGTH
ROUGH SERVICE APPLICATION
130 V VOLTAGE RATING
60 STANDARD PACKAGE
150 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1000 LIFE IN HOUR
A21 SHAPE DESIGNATION
2065 LUMEN INTENSITY
C17 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2.625 INCH