GE Lighting Standard Incandescent Lamp 150A/CL-12PK-120

Description
DECORATIVE TYPE CLEAR COLOR 5.37 INCH OVERALL LENGTH 120 V VOLTAGE RATING 12 STANDARD PACKAGE 150 W WATTAGE E26 MEDIUM SCREW BASE TYPE 750 LIFE IN HOUR A21 SHAPE DESIGNATION 2710 LUMEN INTENSITY CC8 FILAMENT TYPE WATT-MISER[R] BRAND BULB MATERIAL SOFT GLASS BULB DIAMETER 2.625 INCH COLOR TEMPERATURE 2900 K LIGHT CENTER LENGTH 4.06 INCH
Datasheet
Description
DECORATIVE TYPE CLEAR COLOR 5.37 INCH OVERALL LENGTH 120 V VOLTAGE RATING 12 STANDARD PACKAGE 150 W WATTAGE E26 MEDIUM SCREW BASE TYPE 750 LIFE IN HOUR A21 SHAPE DESIGNATION 2710 LUMEN INTENSITY CC8 FILAMENT TYPE WATT-MISER[R] BRAND BULB MATERIAL SOFT GLASS BULB DIAMETER 2.625 INCH COLOR TEMPERATURE 2900 K LIGHT CENTER LENGTH 4.06 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 150A/CL-12PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
150A/CL-12PK-120
Standard Incandescent Lamp 150A/CL-12PK-120
DECORATIVE TYPE CLEAR COLOR 5.37 INCH OVERALL LENGTH 120 V VOLTAGE RATING 12 STANDARD PACKAGE 150 W WATTAGE E26 MEDIUM SCREW BASE TYPE 750 LIFE IN HOUR A21 SHAPE DESIGNATION 2710 LUMEN INTENSITY CC8 FILAMENT TYPE WATT-MISER[R] BRAND BULB MATERIAL SOFT GLASS BULB DIAMETER 2.625 INCH COLOR TEMPERATURE 2900 K LIGHT CENTER LENGTH 4.06 INCH
  • DECORATIVE TYPE
  • CLEAR COLOR
  • 5.37 INCH OVERALL LENGTH
  • 120 V VOLTAGE RATING
  • 12 STANDARD PACKAGE
  • 150 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 750 LIFE IN HOUR
  • A21 SHAPE DESIGNATION
  • 2710 LUMEN INTENSITY
  • CC8 FILAMENT TYPE
  • WATT-MISER[R] BRAND
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 2.625 INCH
  • COLOR TEMPERATURE 2900 K
  • LIGHT CENTER LENGTH 4.06 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 150A/CL-12PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data