GE Lighting Miniature Incandescent Lamp 1495-UNIT-28

Description
1.38 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T4.5 SHAPE DESIGNATION 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.3 AMPERE Design Current 28 V Design Voltage 8 W Design Wattage 8 HR (HORIZONTAL), 500 HR (VERTICAL) LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.563 INCH BULB MATERIAL LEAD GLASS LIGHT CENTER LENGTH 0.62 INCH
Datasheet
Description
1.38 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T4.5 SHAPE DESIGNATION 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.3 AMPERE Design Current 28 V Design Voltage 8 W Design Wattage 8 HR (HORIZONTAL), 500 HR (VERTICAL) LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.563 INCH BULB MATERIAL LEAD GLASS LIGHT CENTER LENGTH 0.62 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1495-UNIT-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1495-UNIT-28
Miniature Incandescent Lamp 1495-UNIT-28
1.38 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T4.5 SHAPE DESIGNATION 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.3 AMPERE Design Current 28 V Design Voltage 8 W Design Wattage 8 HR (HORIZONTAL), 500 HR (VERTICAL) LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.563 INCH BULB MATERIAL LEAD GLASS LIGHT CENTER LENGTH 0.62 INCH
  • 1.38 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 10 STANDARD PACKAGE
  • BA9S MINIATURE BAYONET BASE TYPE
  • T4.5 SHAPE DESIGNATION
  • 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY
  • C2F FILAMENT TYPE
  • 0.3 AMPERE Design Current
  • 28 V Design Voltage
  • 8 W Design Wattage
  • 8 HR (HORIZONTAL), 500 HR (VERTICAL) LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.563 INCH
  • BULB MATERIAL LEAD GLASS
  • LIGHT CENTER LENGTH 0.62 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1495-UNIT-28
Product Name Miniature Incandescent Lamp
Base Type BA9S MINIATURE BAYONET
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp for Projection -  - Ushio America, Inc.
Specs
Base Type BA15S, E39, G17T-7, G17Q-7, P28S, P30S, P40S
Lamp Power 34 to 1500 watts
Rated Average Life 15 to 800 hours
View Details
Lamp - FT2403F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 3 watts
Rated Average Life 7000 hours
View Details
Coated Incandescent Lamp - 75WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details