GE Lighting Miniature Incandescent Lamp 1460X-UNIT-6.5

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1460X-UNIT-6.5 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1460X-UNIT-6.5
Miniature Incandescent Lamp 1460X-UNIT-6.5
2 INCH OVERALL LENGTH MICROSCOPE APPLICATION 10 STANDARD PACKAGE DOUBLE CONTACT PREFOCUS BASE TYPE S8 SHAPE DESIGNATION 23 CD (SPHERICAL) INTENSITY C6 FILAMENT TYPE 2.75 AMPERE Design Current 6.5 V Design Voltage 18 W Design Wattage 100 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH
  • 2 INCH OVERALL LENGTH
  • MICROSCOPE APPLICATION
  • 10 STANDARD PACKAGE
  • DOUBLE CONTACT PREFOCUS BASE TYPE
  • S8 SHAPE DESIGNATION
  • 23 CD (SPHERICAL) INTENSITY
  • C6 FILAMENT TYPE
  • 2.75 AMPERE Design Current
  • 6.5 V Design Voltage
  • 18 W Design Wattage
  • 100 LIFE 1 IN HOUR
  • BULB DIAMETER 1 INCH
  • LIGHT CENTER LENGTH 1.25 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1460X-UNIT-6.5
Product Name Miniature Incandescent Lamp
Base Type DOUBLE CONTACT PREFOCUS
Unlock Full Specs
to access all available technical data

Similar Products

Lamp - FT1203F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 3 watts
Rated Average Life 7000 hours
View Details
Lamp 6V/6W -  - Qioptiq
Specs
Lamp Power 6 watts
View Details
Coated Incandescent Lamp - 60WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 60 watts
Rated Average Life 5000 hours
View Details