GE Lighting Miniature Incandescent Lamp 1450-24

Description
0.94 INCH OVERALL LENGTH INDICATOR APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G3.5 SHAPE DESIGNATION 0.23 CD (SPHERICAL), 3 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.035 AMPERE Design Current 24 V Design Voltage 1 W Design Wattage 3000 LIFE 1 IN HOUR BULB DIAMETER 0.438 INCH BULB MATERIAL LEAD GLASS LIGHT CENTER LENGTH 0.5 INCH
Datasheet
Description
0.94 INCH OVERALL LENGTH INDICATOR APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G3.5 SHAPE DESIGNATION 0.23 CD (SPHERICAL), 3 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.035 AMPERE Design Current 24 V Design Voltage 1 W Design Wattage 3000 LIFE 1 IN HOUR BULB DIAMETER 0.438 INCH BULB MATERIAL LEAD GLASS LIGHT CENTER LENGTH 0.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1450-24 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1450-24
Miniature Incandescent Lamp 1450-24
0.94 INCH OVERALL LENGTH INDICATOR APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G3.5 SHAPE DESIGNATION 0.23 CD (SPHERICAL), 3 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.035 AMPERE Design Current 24 V Design Voltage 1 W Design Wattage 3000 LIFE 1 IN HOUR BULB DIAMETER 0.438 INCH BULB MATERIAL LEAD GLASS LIGHT CENTER LENGTH 0.5 INCH
  • 0.94 INCH OVERALL LENGTH
  • INDICATOR APPLICATION
  • 50 STANDARD PACKAGE
  • BA9S MINIATURE BAYONET BASE TYPE
  • G3.5 SHAPE DESIGNATION
  • 0.23 CD (SPHERICAL), 3 LUMEN (INITIAL) INTENSITY
  • C2F FILAMENT TYPE
  • 0.035 AMPERE Design Current
  • 24 V Design Voltage
  • 1 W Design Wattage
  • 3000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.438 INCH
  • BULB MATERIAL LEAD GLASS
  • LIGHT CENTER LENGTH 0.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1450-24
Product Name Miniature Incandescent Lamp
Base Type BA9S Miniature Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 19513936 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
200/PS25/RS/CLEAR TEFLON SHATTER PROOF -  - Interlectric Corporation
Specs
Base Type Medium
Filament Type PS25
Lamp Power 200 watts
View Details
Bayonet Based Lamp - 2232 - JKL Components Corporation
JKL Components Corporation
Specs
Base Type S-8
Rated Average Life 2000 hours
Mean Lumens 213 lm (17 cp)
View Details
2 suppliers