GE LightingMiniature Incandescent Lamp1445/BP2-14.4
Description
0.94 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
G3.5 SHAPE DESIGNATION
0.7 CD (SPHERICAL), 19/9 LUMEN (INITIAL) INTENSITY
C2V FILAMENT TYPE
0.135 AMPERE Design Current
14.4 V Design Voltage
2.7 W Design Wattage
2000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
LIGHT CENTER LENGTH 0.5 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
0.94 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
G3.5 SHAPE DESIGNATION
0.7 CD (SPHERICAL), 19/9 LUMEN (INITIAL) INTENSITY
C2V FILAMENT TYPE
0.135 AMPERE Design Current
14.4 V Design Voltage
2.7 W Design Wattage
2000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
LIGHT CENTER LENGTH 0.5 INCH
PACKAGING TYPE BLISTER PACK
0.94 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
G3.5 SHAPE DESIGNATION
0.7 CD (SPHERICAL), 19/9 LUMEN (INITIAL) INTENSITY
C2V FILAMENT TYPE
0.135 AMPERE Design Current
14.4 V Design Voltage
2.7 W Design Wattage
2000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
LIGHT CENTER LENGTH 0.5 INCH
PACKAGING TYPE BLISTER PACK
0.94 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
G3.5 SHAPE DESIGNATION
0.7 CD (SPHERICAL), 19/9 LUMEN (INITIAL) INTENSITY