GE Lighting Miniature Incandescent Lamp 1385-28

Description
2.63 INCH OVERALL LENGTH AIRCRAFT, READING APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE R12 SHAPE DESIGNATION CC8 FILAMENT TYPE 28 V Design Voltage 20 W Design Wattage 20 (HORIZONTAL), 300 (VERTICAL) LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 1.5 INCH
Datasheet
Description
2.63 INCH OVERALL LENGTH AIRCRAFT, READING APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE R12 SHAPE DESIGNATION CC8 FILAMENT TYPE 28 V Design Voltage 20 W Design Wattage 20 (HORIZONTAL), 300 (VERTICAL) LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 1.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1385-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1385-28
Miniature Incandescent Lamp 1385-28
2.63 INCH OVERALL LENGTH AIRCRAFT, READING APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE R12 SHAPE DESIGNATION CC8 FILAMENT TYPE 28 V Design Voltage 20 W Design Wattage 20 (HORIZONTAL), 300 (VERTICAL) LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 1.5 INCH
  • 2.63 INCH OVERALL LENGTH
  • AIRCRAFT, READING APPLICATION
  • 10 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • R12 SHAPE DESIGNATION
  • CC8 FILAMENT TYPE
  • 28 V Design Voltage
  • 20 W Design Wattage
  • 20 (HORIZONTAL), 300 (VERTICAL) LIFE 1 IN HOUR
  • BULB MATERIAL LEAD GLASS
  • BULB DIAMETER 1.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1385-28
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 356798 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Incandescent Lamp - 15018688 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Lamp - FT2403F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 3 watts
Rated Average Life 7000 hours
View Details
Explosionproof Incandescent Hand Lamp - EHL100N - Appleton Electric
Specs
Lamp Power 100 watts
View Details