GE Lighting Miniature Incandescent Lamp 1317-6

Description
1.75 INCH OVERALL LENGTH AIRCRAFT, EMERGENCY APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE B6 SHAPE DESIGNATION 3.4 CD (SPHERICAL), 43 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 0.51 AMPERE Design Current 6 V Design Voltage 3 W Design Wattage 3 HR (HORIZONTAL), 100 HR (VERTICAL) LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 1.12 INCH
Datasheet
Description
1.75 INCH OVERALL LENGTH AIRCRAFT, EMERGENCY APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE B6 SHAPE DESIGNATION 3.4 CD (SPHERICAL), 43 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 0.51 AMPERE Design Current 6 V Design Voltage 3 W Design Wattage 3 HR (HORIZONTAL), 100 HR (VERTICAL) LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 1.12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1317-6 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1317-6
Miniature Incandescent Lamp 1317-6
1.75 INCH OVERALL LENGTH AIRCRAFT, EMERGENCY APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE B6 SHAPE DESIGNATION 3.4 CD (SPHERICAL), 43 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 0.51 AMPERE Design Current 6 V Design Voltage 3 W Design Wattage 3 HR (HORIZONTAL), 100 HR (VERTICAL) LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 1.12 INCH
  • 1.75 INCH OVERALL LENGTH
  • AIRCRAFT, EMERGENCY APPLICATION
  • 50 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • B6 SHAPE DESIGNATION
  • 3.4 CD (SPHERICAL), 43 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 0.51 AMPERE Design Current
  • 6 V Design Voltage
  • 3 W Design Wattage
  • 3 HR (HORIZONTAL), 100 HR (VERTICAL) LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.75 INCH
  • LIGHT CENTER LENGTH 1.12 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1317-6
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data