GE Lighting Special Purpose Incandescent Lamp 12S8/93T-CD2-6PK-12

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Incandescent Lamp - 12S8/93T-CD2-6PK-12 - GE Lighting
Cleveland, OH, USA
Special Purpose Incandescent Lamp
12S8/93T-CD2-6PK-12
Special Purpose Incandescent Lamp 12S8/93T-CD2-6PK-12
S8 TYPE 2 INCH OVERALL LENGTH 1.25 INCH LIGHT CENTER LENGTH APPLIANCE APPLICATION 12 V VOLTAGE RATING 240 STANDARD PACKAGE 12 W WATTAGE B15 SINGLE CONTACT BAYONET BASE TYPE 1000 LIFE IN HOUR 200 LUMEN INTENSITY C2R FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1 INCH
  • S8 TYPE
  • 2 INCH OVERALL LENGTH
  • 1.25 INCH LIGHT CENTER LENGTH
  • APPLIANCE APPLICATION
  • 12 V VOLTAGE RATING
  • 240 STANDARD PACKAGE
  • 12 W WATTAGE
  • B15 SINGLE CONTACT BAYONET BASE TYPE
  • 1000 LIFE IN HOUR
  • 200 LUMEN INTENSITY
  • C2R FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 1 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 12S8/93T-CD2-6PK-12
Product Name Special Purpose Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details
Halogen Lamp, 6 V/10 W -  - Qioptiq
Specs
Lamp Power 10 watts
Maximum Overall Length 1.18 inch (30 mm)
Light Center Length 0.7677 inch (19.5 mm)
View Details
Coated Incandescent Lamp - 50WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 50 watts
Rated Average Life 5000 hours
View Details