2 INCH OVERALL LENGTH
AUTO APPLICATION
10 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
37 CD (SPHERICAL), 465 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
3 AMPERE Design Current
12.5 V Design Voltage
38 W Design Wattage
200 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.25 INCH
GE Lighting
Done
Datasheet
Description
2 INCH OVERALL LENGTH
AUTO APPLICATION
10 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
37 CD (SPHERICAL), 465 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
3 AMPERE Design Current
12.5 V Design Voltage
38 W Design Wattage
200 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.25 INCH
2 INCH OVERALL LENGTH
AUTO APPLICATION
10 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
37 CD (SPHERICAL), 465 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
3 AMPERE Design Current
12.5 V Design Voltage
38 W Design Wattage
200 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.25 INCH