GE Lighting Standard Incandescent Lamp 125R40/1-6PK-120

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 125R40/1-6PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
125R40/1-6PK-120
Standard Incandescent Lamp 125R40/1-6PK-120
CLEAR COLOR 6.56 INCH OVERALL LENGTH HEAT LAMP APPLICATION 120 V VOLTAGE RATING 30 STANDARD PACKAGE 125 W WATTAGE E26 MEDIUM SCREW BASE TYPE 5000 LIFE IN HOUR R40 SHAPE DESIGNATION C9 FILAMENT TYPE BULB DIAMETER 0.625 INCH
  • CLEAR COLOR
  • 6.56 INCH OVERALL LENGTH
  • HEAT LAMP APPLICATION
  • 120 V VOLTAGE RATING
  • 30 STANDARD PACKAGE
  • 125 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 5000 LIFE IN HOUR
  • R40 SHAPE DESIGNATION
  • C9 FILAMENT TYPE
  • BULB DIAMETER 0.625 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 125R40/1-6PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 4 watts
Rated Average Life 500 hours
View Details
Xenon Arc Lamp, 75 W -  - Qioptiq
Specs
High Intensity Discharge Lamps Xenon
Base Type Anode SFa 9-2, Cathode SFa 7.5-2
Lamp Power 75 watts
View Details
Coated Incandescent Lamp - 150WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 150 watts
Rated Average Life 5000 hours
View Details