GE Lighting Miniature Incandescent Lamp 1251-UNIT-28

Description
1.44 INCH OVERALL LENGTH INSTRUMENT APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 3 CD (SPHERICAL) INTENSITY 2C2V FILAMENT TYPE 0.23 AMPERE Design Current 28 V Design Voltage 2000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND LIGHT CENTER LENGTH 0.75 INCH
Datasheet
Description
1.44 INCH OVERALL LENGTH INSTRUMENT APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 3 CD (SPHERICAL) INTENSITY 2C2V FILAMENT TYPE 0.23 AMPERE Design Current 28 V Design Voltage 2000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND LIGHT CENTER LENGTH 0.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1251-UNIT-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1251-UNIT-28
Miniature Incandescent Lamp 1251-UNIT-28
1.44 INCH OVERALL LENGTH INSTRUMENT APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 3 CD (SPHERICAL) INTENSITY 2C2V FILAMENT TYPE 0.23 AMPERE Design Current 28 V Design Voltage 2000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND LIGHT CENTER LENGTH 0.75 INCH
  • 1.44 INCH OVERALL LENGTH
  • INSTRUMENT APPLICATION
  • 50 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • G6 SHAPE DESIGNATION
  • 3 CD (SPHERICAL) INTENSITY
  • 2C2V FILAMENT TYPE
  • 0.23 AMPERE Design Current
  • 28 V Design Voltage
  • 2000 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • LIGHT CENTER LENGTH 0.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1251-UNIT-28
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp - FT1205 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details
Incandescent Lamps - PS25 - 150/RS - 19616 - Kennedy Webster Electric Co.
Specs
Lamp Power 150 watts
Maximum Overall Length 6.94 inch (176 mm)
Light Center Length 5.19 inch (132 mm)
View Details
Standard Incandescent Lamp - 40G16.5C/W/BL-120V/13667 - OSRAM SYLVANIA, Inc.
Specs
Base Type Candelabra
Filament Type C-7A
Lamp Power 40 watts
View Details