GE Lighting Miniature Incandescent Lamp 1229-40

Description
2 INCH OVERALL LENGTH EMERGENCY LIGHTING APPLICATION 10 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.38 AMPERE Design Current 40 V Design Voltage 15 W Design Wattage 400 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.12 INCH
Datasheet
Description
2 INCH OVERALL LENGTH EMERGENCY LIGHTING APPLICATION 10 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.38 AMPERE Design Current 40 V Design Voltage 15 W Design Wattage 400 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1229-40 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1229-40
Miniature Incandescent Lamp 1229-40
2 INCH OVERALL LENGTH EMERGENCY LIGHTING APPLICATION 10 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.38 AMPERE Design Current 40 V Design Voltage 15 W Design Wattage 400 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.12 INCH
  • 2 INCH OVERALL LENGTH
  • EMERGENCY LIGHTING APPLICATION
  • 10 STANDARD PACKAGE
  • BA15D DOUBLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY
  • C2V FILAMENT TYPE
  • 0.38 AMPERE Design Current
  • 40 V Design Voltage
  • 15 W Design Wattage
  • 400 LIFE 1 IN HOUR
  • BULB DIAMETER 1 INCH
  • LIGHT CENTER LENGTH 1.12 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1229-40
Product Name Miniature Incandescent Lamp
Base Type Double Contact Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572833 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Miniature Incandescent Lamp - 1157/36561 - OSRAM SYLVANIA, Inc.
Specs
Filament Type C-6
Maximum Overall Length 1.8 inch (45.72 mm)
View Details
Lamp - FT2405 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details