GE Lighting Standard Incandescent Lamp 120PAR/3SP/MINE-120

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 120PAR/3SP/MINE-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
120PAR/3SP/MINE-120
Standard Incandescent Lamp 120PAR/3SP/MINE-120
4.3 INCH OVERALL LENGTH 4.3 OVERALL LENGTH IN INCH SPOTLIGHT APPLICATION 120 V VOLTAGE RATING 12 STANDARD PACKAGE 120 W WATTAGE MEDIUM SIDE PRONG BASE TYPE 2000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1370 LUMEN INTENSITY CC6 FILAMENT TYPE 1370 INTENSITY IN LUMEN WATT-MISER[R] BRAND COLOR TEMPERATURE 2725 DEG K BEAM SPREAD 18 DEG BULB DIAMETER 2.375 INCH
  • 4.3 INCH OVERALL LENGTH
  • 4.3 OVERALL LENGTH IN INCH
  • SPOTLIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 12 STANDARD PACKAGE
  • 120 W WATTAGE
  • MEDIUM SIDE PRONG BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 1370 LUMEN INTENSITY
  • CC6 FILAMENT TYPE
  • 1370 INTENSITY IN LUMEN
  • WATT-MISER[R] BRAND
  • COLOR TEMPERATURE 2725 DEG K
  • BEAM SPREAD 18 DEG
  • BULB DIAMETER 2.375 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 120PAR/3SP/MINE-120
Product Name Standard Incandescent Lamp
Base Type Medium
Filament Type CC-6
Lamp Power 120 watts
Unlock Full Specs
to access all available technical data

Similar Products

Lamp - FT1203 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 3 watts
Rated Average Life 7000 hours
View Details
LED 4-Segment Ring Light - RL4-S4 - Qioptiq
Specs
Lamp Power 7 watts
Color Temperature 4600 to 5600 K
Diameter 50 to 66 mm (1.97 to 2.6 inch)
View Details
Coated Incandescent Lamp - 75WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details