GE Lighting
Standard Incandescent Lamp
120PAR/3FL/MINE-120
Datasheet
Suppliers
4.3 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
120 W WATTAGE
MEDIUM SIDE PRONG BASE TYPE
2000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
1370 LUMEN INTENSITY
CC6 FILAMENT TYPE
WATT-MISER[R] BRAND
BULB DIAMETER 2.375 INCH
COLOR TEMPERATURE 2725 K
BEAM SPREAD 30 DEG
4.3 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
120 W WATTAGE
MEDIUM SIDE PRONG BASE TYPE
2000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
1370 LUMEN INTENSITY
CC6 FILAMENT TYPE
WATT-MISER[R] BRAND
BULB DIAMETER 2.375 INCH
COLOR TEMPERATURE 2725 K
BEAM SPREAD 30 DEG
Supplier's Site
Datasheet
Technical Specifications
Product Category
Incandescent Lamps
Product Number
120PAR/3FL/MINE-120
Product Name
Standard Incandescent Lamp
Base Type
Medium
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Festoon
Lamp Power
3 watts
Rated Average Life
7000 hours
View Details
Spectral Lamp
Helium; Mercury; Mercury-Cadmium; Neon; Sodium Lamp; Thallium; Zinc
Base Type
Pico 9
Lamp Power
15 to 55 watts
View Details
Ebinger Manufacturing Corp.
Lamp Power
50 watts
Rated Average Life
5000 hours
View Details