GE Lighting Miniature Incandescent Lamp 1196-12.5

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1196-12.5 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1196-12.5
Miniature Incandescent Lamp 1196-12.5
2.25 INCH OVERALL LENGTH AUTOMOTIVE, LOW VOLTAGE, BACK UP, CORNERING APPLICATION 10 PER CASE STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET, PIN/PLUG-IN BASE TYPE RP11 SHAPE DESIGNATION 50 CD (SPHERICAL) INTENSITY C2R FILAMENT TYPE 3 AMP Design Current 12.5 VOLT Design Voltage 38 WATT Design Wattage 300 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS INITIAL LUMENS 628 LAMP SIZE 1.37 INCH DIAMETER LIGHT CENTER LENGTH 1.25 INCH
  • 2.25 INCH OVERALL LENGTH
  • AUTOMOTIVE, LOW VOLTAGE, BACK UP, CORNERING APPLICATION
  • 10 PER CASE STANDARD PACKAGE
  • BA15D DOUBLE CONTACT BAYONET, PIN/PLUG-IN BASE TYPE
  • RP11 SHAPE DESIGNATION
  • 50 CD (SPHERICAL) INTENSITY
  • C2R FILAMENT TYPE
  • 3 AMP Design Current
  • 12.5 VOLT Design Voltage
  • 38 WATT Design Wattage
  • 300 LIFE 1 IN HOUR
  • BULB MATERIAL LEAD GLASS
  • INITIAL LUMENS 628
  • LAMP SIZE 1.37 INCH DIAMETER
  • LIGHT CENTER LENGTH 1.25 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1196-12.5
Product Name Miniature Incandescent Lamp
Base Type Double Contact Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 5 watts
Rated Average Life 1500 hours
View Details
Lamp 6V/6W -  - Qioptiq
Specs
Lamp Power 6 watts
View Details
Coated Incandescent Lamp - 75WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details