2 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
24 CD (SPHERICAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
2 W Design Wattage
5000 LIFE 2 IN HOUR
1200 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK