GE LightingMiniature Incandescent Lamp1157/BP2-12.8
Description
INCANDESCENT TYPE
2 INCH OVERALL LENGTH
TURN SIGNAL, PARKING SIDMARKER, FRONT SIDE MARKER, LICENCE PLATE APPLICATION
48 PER CASE STANDARD PACKAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
32 CD (SPHERICAL) INTENSITY
C6/C6 FILAMENT TYPE
5.9 AMPERE DESIGN CURRENT 2
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
8 W DESIGN WATTAGE 2
5000 LIFE 2 IN HOUR
1200 LIFE 1 IN HOUR
DIAMETER 1 INCH
INITIAL INTENSITY 402 LUMEN
GE Lighting
Done
Datasheet
Description
INCANDESCENT TYPE
2 INCH OVERALL LENGTH
TURN SIGNAL, PARKING SIDMARKER, FRONT SIDE MARKER, LICENCE PLATE APPLICATION
48 PER CASE STANDARD PACKAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
32 CD (SPHERICAL) INTENSITY
C6/C6 FILAMENT TYPE
5.9 AMPERE DESIGN CURRENT 2
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
8 W DESIGN WATTAGE 2
5000 LIFE 2 IN HOUR
1200 LIFE 1 IN HOUR
DIAMETER 1 INCH
INITIAL INTENSITY 402 LUMEN
INCANDESCENT TYPE
2 INCH OVERALL LENGTH
TURN SIGNAL, PARKING SIDMARKER, FRONT SIDE MARKER, LICENCE PLATE APPLICATION
48 PER CASE STANDARD PACKAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
32 CD (SPHERICAL) INTENSITY
C6/C6 FILAMENT TYPE
5.9 AMPERE DESIGN CURRENT 2
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
8 W DESIGN WATTAGE 2
5000 LIFE 2 IN HOUR
1200 LIFE 1 IN HOUR
DIAMETER 1 INCH
INITIAL INTENSITY 402 LUMEN
INCANDESCENT TYPE
2 INCH OVERALL LENGTH
TURN SIGNAL, PARKING SIDMARKER, FRONT SIDE MARKER, LICENCE PLATE APPLICATION