GE LightingMiniature Incandescent Lamp1157-12 26969
Description
2 INCH OVERALL LENGTH
AUTO STOP, TAIL APPLICATION
50 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
32 CD (SPHERICAL), 402/38 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
8 W DESIGN WATTAGE 2
27/8 (HORIZONTAL), 1200/5000 (VERTICAL) LIFE 1 IN HOUR
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.25 INCH
GE Lighting
Done
Datasheet
Description
2 INCH OVERALL LENGTH
AUTO STOP, TAIL APPLICATION
50 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
32 CD (SPHERICAL), 402/38 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
8 W DESIGN WATTAGE 2
27/8 (HORIZONTAL), 1200/5000 (VERTICAL) LIFE 1 IN HOUR
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.25 INCH
2 INCH OVERALL LENGTH
AUTO STOP, TAIL APPLICATION
50 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
32 CD (SPHERICAL), 402/38 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
8 W DESIGN WATTAGE 2
27/8 (HORIZONTAL), 1200/5000 (VERTICAL) LIFE 1 IN HOUR
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.25 INCH
2 INCH OVERALL LENGTH
AUTO STOP, TAIL APPLICATION
50 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
32 CD (SPHERICAL), 402/38 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
8 W DESIGN WATTAGE 2
27/8 (HORIZONTAL), 1200/5000 (VERTICAL) LIFE 1 IN HOUR