GE Lighting Miniature Incandescent Lamp 1156-BULK-12.8

Description
2 INCH OVERALL LENGTH AUTO, STOP APPLICATION 500 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.1 AMPERE Design Current 12.8 V Design Voltage 27 W Design Wattage 1200 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH PACKAGING TYPE BULK
Datasheet
Description
2 INCH OVERALL LENGTH AUTO, STOP APPLICATION 500 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.1 AMPERE Design Current 12.8 V Design Voltage 27 W Design Wattage 1200 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1156-BULK-12.8 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1156-BULK-12.8
Miniature Incandescent Lamp 1156-BULK-12.8
2 INCH OVERALL LENGTH AUTO, STOP APPLICATION 500 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.1 AMPERE Design Current 12.8 V Design Voltage 27 W Design Wattage 1200 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH PACKAGING TYPE BULK
  • 2 INCH OVERALL LENGTH
  • AUTO, STOP APPLICATION
  • 500 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 2.1 AMPERE Design Current
  • 12.8 V Design Voltage
  • 27 W Design Wattage
  • 1200 LIFE 1 IN HOUR
  • BULB DIAMETER 1 INCH
  • LIGHT CENTER LENGTH 1.25 INCH
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1156-BULK-12.8
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572563 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Bi-Pin Lamp - 7387 - JKL Components Corporation
JKL Components Corporation
Specs
Base Type 2-Pin
Rated Average Life 7000 hours
Mean Lumens 3.77 lm (0.3000 cp)
View Details
2 suppliers
Miniature Incandescent Lamp - 300BLV359 - Generation Brands
Specs
Base Type 2-Pin
View Details
Shat-R-Shield, Inc.
Specs
Base Type Medium
Lamp Power 40 watts
Rated Average Life 1000 hours
View Details