GE Lighting Miniature Incandescent Lamp 1156/BP2-12.8

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1156/BP2-12.8 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1156/BP2-12.8
Miniature Incandescent Lamp 1156/BP2-12.8
INCANDESCENT TYPE 2 INCH OVERALL LENGTH AREA TURN SIGNAL, FRONT TURN SIGNAL, TRUNK/CARGO, STEP/COURTESY, PARKING SIDE MARKER, FRONT SIDE MARKER, UNDER HOOD APPLICATION 48 PER CASE STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL) INTENSITY C6 FILAMENT TYPE 2.1 AMPERE Design Current 12.8 V Design Voltage 27 W Design Wattage 1200 LIFE 1 IN HOUR DIAMETER 1 INCH INITIAL INTENSITY 402 LUMEN
  • INCANDESCENT TYPE
  • 2 INCH OVERALL LENGTH
  • AREA TURN SIGNAL, FRONT TURN SIGNAL, TRUNK/CARGO, STEP/COURTESY, PARKING SIDE MARKER, FRONT SIDE MARKER, UNDER HOOD APPLICATION
  • 48 PER CASE STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 32 CD (SPHERICAL) INTENSITY
  • C6 FILAMENT TYPE
  • 2.1 AMPERE Design Current
  • 12.8 V Design Voltage
  • 27 W Design Wattage
  • 1200 LIFE 1 IN HOUR
  • DIAMETER 1 INCH
  • INITIAL INTENSITY 402 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1156/BP2-12.8
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 3 watts
Rated Average Life 2500 hours
View Details
Mercury Arc Lamp, 50 W -  - Qioptiq
Specs
High Intensity Discharge Lamps Mercury
Base Type SFa 6-2
Lamp Power 50 watts
View Details
Coated Incandescent Lamp - 100WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 100 watts
Rated Average Life 5000 hours
View Details