GE Lighting Miniature Incandescent Lamp 1155-12

Description
1.44 INCH OVERALL LENGTH TRUCK MARKER APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 4 CD (SPHERICAL), 50 LUMEN (INITIAL) INTENSITY 2C2R FILAMENT TYPE 0.59 AMPERE Design Current 13.5 V Design Voltage 8 W Design Wattage 5000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 0.81 INCH
Datasheet
Description
1.44 INCH OVERALL LENGTH TRUCK MARKER APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 4 CD (SPHERICAL), 50 LUMEN (INITIAL) INTENSITY 2C2R FILAMENT TYPE 0.59 AMPERE Design Current 13.5 V Design Voltage 8 W Design Wattage 5000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 0.81 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1155-12 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1155-12
Miniature Incandescent Lamp 1155-12
1.44 INCH OVERALL LENGTH TRUCK MARKER APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 4 CD (SPHERICAL), 50 LUMEN (INITIAL) INTENSITY 2C2R FILAMENT TYPE 0.59 AMPERE Design Current 13.5 V Design Voltage 8 W Design Wattage 5000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 0.81 INCH
  • 1.44 INCH OVERALL LENGTH
  • TRUCK MARKER APPLICATION
  • 50 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • G6 SHAPE DESIGNATION
  • 4 CD (SPHERICAL), 50 LUMEN (INITIAL) INTENSITY
  • 2C2R FILAMENT TYPE
  • 0.59 AMPERE Design Current
  • 13.5 V Design Voltage
  • 8 W Design Wattage
  • 5000 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.75 INCH
  • LIGHT CENTER LENGTH 0.81 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1155-12
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data