GE Lighting Miniature Incandescent Lamp 1154NH/BP2-6.4

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1154NH/BP2-6.4 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1154NH/BP2-6.4
Miniature Incandescent Lamp 1154NH/BP2-6.4
2 INCH OVERALL LENGTH AUTO APPLICATION 48 STANDARD PACKAGE BAY15D DOUBLE CONTACT INDEX BASE TYPE S8 SHAPE DESIGNATION 21 CD (SPHERICAL) INTENSITY C6 FILAMENT TYPE 2.63 AMPERE Design Current 6.4 V Design Voltage 3 W Design Wattage 1000 LIFE 2 IN HOUR 200 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND LIGHT CENTER LENGTH 1.25 INCH PACKAGING TYPE BLISTER PACK
  • 2 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 48 STANDARD PACKAGE
  • BAY15D DOUBLE CONTACT INDEX BASE TYPE
  • S8 SHAPE DESIGNATION
  • 21 CD (SPHERICAL) INTENSITY
  • C6 FILAMENT TYPE
  • 2.63 AMPERE Design Current
  • 6.4 V Design Voltage
  • 3 W Design Wattage
  • 1000 LIFE 2 IN HOUR
  • 200 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • LIGHT CENTER LENGTH 1.25 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1154NH/BP2-6.4
Product Name Miniature Incandescent Lamp
Base Type BAY15D DOUBLE CONTACT INDEX
Unlock Full Specs
to access all available technical data

Similar Products

Lamp - FT1210F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 10 watts
Rated Average Life 7000 hours
View Details
Halogen Lamp, 6 V/10 W -  - Qioptiq
Specs
Lamp Power 10 watts
Maximum Overall Length 1.18 inch (30 mm)
Light Center Length 0.7677 inch (19.5 mm)
View Details
Coated Incandescent Lamp - 150WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 150 watts
Rated Average Life 5000 hours
View Details