GE Lighting Miniature Incandescent Lamp 1141-NH/BP2-12.8

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1141-NH/BP2-12.8 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1141-NH/BP2-12.8
Miniature Incandescent Lamp 1141-NH/BP2-12.8
2 INCH OVERALL LENGTH AUTO APPLICATION 48 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 21 CD (SPHERICAL) INTENSITY C6 FILAMENT TYPE 1.44 AMPERE Design Current 12.8 V Design Voltage 18 W Design Wattage 1000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND LIGHT CENTER LENGTH 1.25 INCH PACKAGING TYPE BLISTER PACK
  • 2 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 48 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 21 CD (SPHERICAL) INTENSITY
  • C6 FILAMENT TYPE
  • 1.44 AMPERE Design Current
  • 12.8 V Design Voltage
  • 18 W Design Wattage
  • 1000 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • LIGHT CENTER LENGTH 1.25 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1141-NH/BP2-12.8
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 2 watts
Rated Average Life 7500 hours
View Details
Halogen Lamp, 6 V/10 W -  - Qioptiq
Specs
Lamp Power 10 watts
Maximum Overall Length 1.18 inch (30 mm)
Light Center Length 0.7677 inch (19.5 mm)
View Details
Coated Incandescent Lamp - 75WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details