GE Lighting Miniature Incandescent Lamp 1141/BP2-12.8

Description
2 INCH OVERALL LENGTH AUTO APPLICATION 48 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 264 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.44 AMPERE Design Current 12.8 V Design Voltage 18 W Design Wattage 1000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH PACKAGING TYPE BLISTER PACK
Datasheet
Description
2 INCH OVERALL LENGTH AUTO APPLICATION 48 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 264 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.44 AMPERE Design Current 12.8 V Design Voltage 18 W Design Wattage 1000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH PACKAGING TYPE BLISTER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1141/BP2-12.8 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1141/BP2-12.8
Miniature Incandescent Lamp 1141/BP2-12.8
2 INCH OVERALL LENGTH AUTO APPLICATION 48 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 264 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.44 AMPERE Design Current 12.8 V Design Voltage 18 W Design Wattage 1000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH PACKAGING TYPE BLISTER PACK
  • 2 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 48 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 32 CD (SPHERICAL), 264 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 1.44 AMPERE Design Current
  • 12.8 V Design Voltage
  • 18 W Design Wattage
  • 1000 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 1 INCH
  • LIGHT CENTER LENGTH 1.25 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1141/BP2-12.8
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, 28V, wedge type, #655 - K8107185A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
Incandescent Lamp - 120572823 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Miniature Incandescent Lamp - 300BLV352 - Generation Brands
Specs
Base Type 2-Pin
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 4 watts
Rated Average Life 500 hours
View Details