GE Lighting Miniature Incandescent Lamp 1133-6

Description
2.25 INCH OVERALL LENGTH INSTRUMENT APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE RP11 SHAPE DESIGNATION 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 3.91 AMPERE Design Current 6.2 V Design Voltage 24 W Design Wattage 200 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 1.375 INCH LIGHT CENTER LENGTH 1.25 INCH
Datasheet
Description
2.25 INCH OVERALL LENGTH INSTRUMENT APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE RP11 SHAPE DESIGNATION 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 3.91 AMPERE Design Current 6.2 V Design Voltage 24 W Design Wattage 200 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 1.375 INCH LIGHT CENTER LENGTH 1.25 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1133-6 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1133-6
Miniature Incandescent Lamp 1133-6
2.25 INCH OVERALL LENGTH INSTRUMENT APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE RP11 SHAPE DESIGNATION 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 3.91 AMPERE Design Current 6.2 V Design Voltage 24 W Design Wattage 200 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 1.375 INCH LIGHT CENTER LENGTH 1.25 INCH
  • 2.25 INCH OVERALL LENGTH
  • INSTRUMENT APPLICATION
  • 10 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • RP11 SHAPE DESIGNATION
  • 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY
  • C2R FILAMENT TYPE
  • 3.91 AMPERE Design Current
  • 6.2 V Design Voltage
  • 24 W Design Wattage
  • 200 LIFE 1 IN HOUR
  • BULB MATERIAL LEAD GLASS
  • BULB DIAMETER 1.375 INCH
  • LIGHT CENTER LENGTH 1.25 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1133-6
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data