GE Lighting Special Purpose Incandescent Lamp 10S6/10-24PK-250

Description
S6 TYPE CLEAR FINISH 1.87 INCH OVERALL LENGTH 1.37 INCH LIGHT CENTER LENGTH APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION 250 V VOLTAGE RATING 24 STANDARD PACKAGE 10 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR 66 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.75 INCH
Datasheet
Description
S6 TYPE CLEAR FINISH 1.87 INCH OVERALL LENGTH 1.37 INCH LIGHT CENTER LENGTH APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION 250 V VOLTAGE RATING 24 STANDARD PACKAGE 10 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR 66 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Incandescent Lamp - 10S6/10-24PK-250 - GE Lighting
Cleveland, OH, USA
Special Purpose Incandescent Lamp
10S6/10-24PK-250
Special Purpose Incandescent Lamp 10S6/10-24PK-250
S6 TYPE CLEAR FINISH 1.87 INCH OVERALL LENGTH 1.37 INCH LIGHT CENTER LENGTH APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION 250 V VOLTAGE RATING 24 STANDARD PACKAGE 10 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR 66 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.75 INCH
  • S6 TYPE
  • CLEAR FINISH
  • 1.87 INCH OVERALL LENGTH
  • 1.37 INCH LIGHT CENTER LENGTH
  • APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION
  • 250 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 10 W WATTAGE
  • E12 CANDELABRA SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • 66 LUMEN INTENSITY
  • C7A FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 0.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 10S6/10-24PK-250
Product Name Special Purpose Incandescent Lamp
Base Type Candelabra; Screw Terminals
Unlock Full Specs
to access all available technical data