GE LightingSpecial Purpose Incandescent Lamp10S6/10-230
Description
S6 TYPE
CLEAR FINISH
1.87 INCH OVERALL LENGTH
1.37 INCH LIGHT CENTER LENGTH
APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION
230 V VOLTAGE RATING
24 STANDARD PACKAGE
10 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
66 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.75 INCH
GE Lighting
Done
Datasheet
Description
S6 TYPE
CLEAR FINISH
1.87 INCH OVERALL LENGTH
1.37 INCH LIGHT CENTER LENGTH
APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION
230 V VOLTAGE RATING
24 STANDARD PACKAGE
10 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
66 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.75 INCH
S6 TYPE
CLEAR FINISH
1.87 INCH OVERALL LENGTH
1.37 INCH LIGHT CENTER LENGTH
APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION
230 V VOLTAGE RATING
24 STANDARD PACKAGE
10 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
66 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.75 INCH
S6 TYPE
CLEAR FINISH
1.87 INCH OVERALL LENGTH
1.37 INCH LIGHT CENTER LENGTH
APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION