GE Lighting Special Purpose Incandescent Lamp 10S11N/F-120

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Incandescent Lamp - 10S11N/F-120 - GE Lighting
Cleveland, OH, USA
Special Purpose Incandescent Lamp
10S11N/F-120
Special Purpose Incandescent Lamp 10S11N/F-120
S11 TYPE FROST FINISH 2.31 INCH OVERALL LENGTH 1.62 INCH LIGHT CENTER LENGTH APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION 120 V VOLTAGE RATING 120 STANDARD PACKAGE 10 W WATTAGE E17 INTERMEDIATE SCREW BASE TYPE 1000 LIFE IN HOUR 79 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.37 INCH
  • S11 TYPE
  • FROST FINISH
  • 2.31 INCH OVERALL LENGTH
  • 1.62 INCH LIGHT CENTER LENGTH
  • APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION
  • 120 V VOLTAGE RATING
  • 120 STANDARD PACKAGE
  • 10 W WATTAGE
  • E17 INTERMEDIATE SCREW BASE TYPE
  • 1000 LIFE IN HOUR
  • 79 LUMEN INTENSITY
  • C7A FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 1.37 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 10S11N/F-120
Product Name Special Purpose Incandescent Lamp
Base Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Lamp - FT1205 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details
Xenon Arc Lamp, 75 W -  - Qioptiq
Specs
High Intensity Discharge Lamps Xenon
Base Type Anode SFa 9-2, Cathode SFa 7.5-2
Lamp Power 75 watts
View Details
Coated Incandescent Lamp - 75WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details