GE LightingMiniature Incandescent Lamp1073-NH/BP2-12.8
Description
2 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
32 CD (SPHERICAL) INTENSITY
C6 FILAMENT TYPE
1.8 AMPERE Design Current
12.8 V Design Voltage
24 W Design Wattage
200 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
2 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
32 CD (SPHERICAL) INTENSITY
C6 FILAMENT TYPE
1.8 AMPERE Design Current
12.8 V Design Voltage
24 W Design Wattage
200 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK
2 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
32 CD (SPHERICAL) INTENSITY
C6 FILAMENT TYPE
1.8 AMPERE Design Current
12.8 V Design Voltage
24 W Design Wattage
200 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK