GE Lighting Miniature Incandescent Lamp 1073-12.8 26838

Description
2 INCH OVERALL LENGTH AUTO SIGNAL APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.8 AMPERE Design Current 12.8 V Design Voltage 23 W Design Wattage 200 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH
Datasheet
Description
2 INCH OVERALL LENGTH AUTO SIGNAL APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.8 AMPERE Design Current 12.8 V Design Voltage 23 W Design Wattage 200 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1073-12.8 26838 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1073-12.8 26838
Miniature Incandescent Lamp 1073-12.8 26838
2 INCH OVERALL LENGTH AUTO SIGNAL APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.8 AMPERE Design Current 12.8 V Design Voltage 23 W Design Wattage 200 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH
  • 2 INCH OVERALL LENGTH
  • AUTO SIGNAL APPLICATION
  • 50 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 1.8 AMPERE Design Current
  • 12.8 V Design Voltage
  • 23 W Design Wattage
  • 200 LIFE 1 IN HOUR
  • BULB DIAMETER 1 INCH
  • LIGHT CENTER LENGTH 1.25 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1073-12.8 26838
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data