GE COMPANY
104X215CA003 -- COOLNGFAN.115V.50/60HZ GE
GE Company
Coolngfan.115V.50/60Hz Ge
104X215CA003
Description
COOLNGFAN.115V.50/60
HZ
Description
COOLNGFAN.115V.50/60
HZ
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
43AC8490 |
|
Product Name
|
Coolngfan.115V.50/60Hz Ge |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
10.87 inch (276 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
160 to 180 SCFM (271 to 305 m³/hr)
Nominal Voltage
230 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
7 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2445 SCFM (4156 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details