GE Lighting Miniature Incandescent Lamp 1034-12.8

Description
2 INCH OVERALL LENGTH AUTO STOP, TAIL APPLICATION 50 STANDARD PACKAGE BAY15D DOUBLE CONTACT INDEX BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 402/38 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.8 AMPERE Design Current 12.8 V Design Voltage 27 W Design Wattage 8 W DESIGN WATTAGE 2 5000 LIFE 2 IN HOUR 200 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH
Datasheet
Description
2 INCH OVERALL LENGTH AUTO STOP, TAIL APPLICATION 50 STANDARD PACKAGE BAY15D DOUBLE CONTACT INDEX BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 402/38 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.8 AMPERE Design Current 12.8 V Design Voltage 27 W Design Wattage 8 W DESIGN WATTAGE 2 5000 LIFE 2 IN HOUR 200 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1034-12.8 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1034-12.8
Miniature Incandescent Lamp 1034-12.8
2 INCH OVERALL LENGTH AUTO STOP, TAIL APPLICATION 50 STANDARD PACKAGE BAY15D DOUBLE CONTACT INDEX BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 402/38 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.8 AMPERE Design Current 12.8 V Design Voltage 27 W Design Wattage 8 W DESIGN WATTAGE 2 5000 LIFE 2 IN HOUR 200 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH
  • 2 INCH OVERALL LENGTH
  • AUTO STOP, TAIL APPLICATION
  • 50 STANDARD PACKAGE
  • BAY15D DOUBLE CONTACT INDEX BASE TYPE
  • S8 SHAPE DESIGNATION
  • 32 CD (SPHERICAL), 402/38 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 1.8 AMPERE Design Current
  • 12.8 V Design Voltage
  • 27 W Design Wattage
  • 8 W DESIGN WATTAGE 2
  • 5000 LIFE 2 IN HOUR
  • 200 LIFE 1 IN HOUR
  • BULB DIAMETER 1 INCH
  • LIGHT CENTER LENGTH 1.25 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1034-12.8
Product Name Miniature Incandescent Lamp
Base Type BAY15D Double Contact Index
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 221826337 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp, incandescent, LiteStak, 15W, 120V - K8107194A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
Standard Incandescent Lamp - 25B10/F/BL/2PK-120V/13439 - OSRAM SYLVANIA, Inc.
Specs
Filament Type C-7A
Lamp Power 25 watts
Rated Average Life 1500 hours
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 11 watts
Rated Average Life 500 hours
View Details