GE LightingSpecial Purpose Incandescent Lamp100R30/CL-12
Description
R30 TYPE
CLEAR FINISH
5.37 INCH OVERALL LENGTH
SWIMMING POOL APPLICATION
12 V VOLTAGE RATING
24 STANDARD PACKAGE
100 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
1200 LUMEN INTENSITY
C6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB BASE MATERIAL BRASS
BULB DIAMETER 3.75 INCH
GE Lighting
Done
Datasheet
Description
R30 TYPE
CLEAR FINISH
5.37 INCH OVERALL LENGTH
SWIMMING POOL APPLICATION
12 V VOLTAGE RATING
24 STANDARD PACKAGE
100 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
1200 LUMEN INTENSITY
C6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB BASE MATERIAL BRASS
BULB DIAMETER 3.75 INCH
R30 TYPE
CLEAR FINISH
5.37 INCH OVERALL LENGTH
SWIMMING POOL APPLICATION
12 V VOLTAGE RATING
24 STANDARD PACKAGE
100 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
1200 LUMEN INTENSITY
C6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB BASE MATERIAL BRASS
BULB DIAMETER 3.75 INCH