GE LightingStandard Incandescent Lamp100G40/W-TP3-120
Description
DECORATIVE TYPE
WHITE COLOR
6.93 INCH OVERALL LENGTH
6.93 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
100 W WATTAGE
GLOBE STYLE
MEDIUM BASE TYPE
2500 LIFE IN HOUR
G40 SHAPE DESIGNATION
CC6 FILAMENT TYPE
GE Lighting
Done
Description
DECORATIVE TYPE
WHITE COLOR
6.93 INCH OVERALL LENGTH
6.93 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
100 W WATTAGE
GLOBE STYLE
MEDIUM BASE TYPE
2500 LIFE IN HOUR
G40 SHAPE DESIGNATION
CC6 FILAMENT TYPE
DECORATIVE TYPE
WHITE COLOR
6.93 INCH OVERALL LENGTH
6.93 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
100 W WATTAGE
GLOBE STYLE
MEDIUM BASE TYPE
2500 LIFE IN HOUR
G40 SHAPE DESIGNATION
CC6 FILAMENT TYPE