GE Lighting
Standard Incandescent Lamp
100G40/W-6PK-120
Datasheet
Suppliers
DECORATIVE TYPE
WHITE COLOR
6.93 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
100 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
2500 LIFE IN HOUR
G40 SHAPE DESIGNATION
1260 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 5 INCH
COLOR TEMPERATURE 2700 K
DECORATIVE TYPE
WHITE COLOR
6.93 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
100 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
2500 LIFE IN HOUR
G40 SHAPE DESIGNATION
1260 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 5 INCH
COLOR TEMPERATURE 2700 K
Supplier's Site
Datasheet
Technical Specifications
Product Category
Incandescent Lamps
Product Number
100G40/W-6PK-120
Product Name
Standard Incandescent Lamp
Base Type
Medium; Screw Terminals
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Festoon
Lamp Power
3 watts
Rated Average Life
7000 hours
View Details
Lamp Power
7 watts
Color Temperature
4600 to 5600 K
Diameter
50 to 66 mm (1.97 to 2.6 inch)
View Details
Ebinger Manufacturing Corp.
Lamp Power
60 watts
Rated Average Life
5000 hours
View Details