GE Lighting Standard Incandescent Lamp 100A/SPK-2PK-120

Description
SOFT PINK COLOR 4.43 INCH OVERALL LENGTH STANDARD, COMMERCIAL, RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 100 W WATTAGE A-LINE STYLE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 1330 LUMEN INTENSITY CC8 FILAMENT TYPE DIAMETER 2.37 INCH BULB MATERIAL SOFT GLASS
Datasheet
Description
SOFT PINK COLOR 4.43 INCH OVERALL LENGTH STANDARD, COMMERCIAL, RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 100 W WATTAGE A-LINE STYLE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 1330 LUMEN INTENSITY CC8 FILAMENT TYPE DIAMETER 2.37 INCH BULB MATERIAL SOFT GLASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 100A/SPK-2PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
100A/SPK-2PK-120
Standard Incandescent Lamp 100A/SPK-2PK-120
SOFT PINK COLOR 4.43 INCH OVERALL LENGTH STANDARD, COMMERCIAL, RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 100 W WATTAGE A-LINE STYLE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 1330 LUMEN INTENSITY CC8 FILAMENT TYPE DIAMETER 2.37 INCH BULB MATERIAL SOFT GLASS
  • SOFT PINK COLOR
  • 4.43 INCH OVERALL LENGTH
  • STANDARD, COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 V VOLTAGE RATING
  • 24 PER CASE STANDARD PACKAGE
  • 100 W WATTAGE
  • A-LINE STYLE
  • E26 MEDIUM SCREW BASE TYPE
  • 1000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 1330 LUMEN INTENSITY
  • CC8 FILAMENT TYPE
  • DIAMETER 2.37 INCH
  • BULB MATERIAL SOFT GLASS
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 100A/SPK-2PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Miniature Incandescent Lamp - 1195-12.5 - GE Lighting
Specs
Base Type Single Contact Bayonet Candelabra
Filament Type C-2R
Lamp Power 38 watts
View Details
Incandescent Lamps - A23 - 100A23/20 - 18542 - Kennedy Webster Electric Co.
Specs
Lamp Power 100 watts
Maximum Overall Length 2.33 inch (59.3 mm)
Light Center Length 1.74 inch (44.3 mm)
View Details
Incandescent Lamp for Photo Flood -  - Ushio America, Inc.
Specs
Base Type E26
Lamp Power 250 to 750 watts
Rated Average Life 3 to 60 hours
View Details