GE Lighting Special Purpose Incandescent Lamp 100A/RS-60PK-130

Description
A21 TYPE INSIDE FROST FINISH 4.13 INCH OVERALL LENGTH 2.91 INCH LIGHT CENTER LENGTH ROUGH SERVICE APPLICATION 130 V VOLTAGE RATING 60 STANDARD PACKAGE 100 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000 LIFE IN HOUR 1060/800 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.62 INCH
Datasheet
Description
A21 TYPE INSIDE FROST FINISH 4.13 INCH OVERALL LENGTH 2.91 INCH LIGHT CENTER LENGTH ROUGH SERVICE APPLICATION 130 V VOLTAGE RATING 60 STANDARD PACKAGE 100 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000 LIFE IN HOUR 1060/800 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.62 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Incandescent Lamp - 100A/RS-60PK-130 - GE Lighting
Cleveland, OH, USA
Special Purpose Incandescent Lamp
100A/RS-60PK-130
Special Purpose Incandescent Lamp 100A/RS-60PK-130
A21 TYPE INSIDE FROST FINISH 4.13 INCH OVERALL LENGTH 2.91 INCH LIGHT CENTER LENGTH ROUGH SERVICE APPLICATION 130 V VOLTAGE RATING 60 STANDARD PACKAGE 100 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000 LIFE IN HOUR 1060/800 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.62 INCH
  • A21 TYPE
  • INSIDE FROST FINISH
  • 4.13 INCH OVERALL LENGTH
  • 2.91 INCH LIGHT CENTER LENGTH
  • ROUGH SERVICE APPLICATION
  • 130 V VOLTAGE RATING
  • 60 STANDARD PACKAGE
  • 100 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 2000 LIFE IN HOUR
  • 1060/800 LUMEN INTENSITY
  • C7A FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 2.62 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 100A/RS-60PK-130
Product Name Special Purpose Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 956585 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
JKL Components Corporation
Specs
Base Type T-3 1/4
Rated Average Life 2500 hours
Mean Lumens 6.28 lm (0.5000 cp)
View Details
300/PS35/MOG/CLEAR -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Mogul Base
Filament Type PS35
Lamp Power 300 watts
View Details