GE Lighting Standard Incandescent Lamp 100A/RS/130-PK12-130

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 100A/RS/130-PK12-130 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
100A/RS/130-PK12-130
Standard Incandescent Lamp 100A/RS/130-PK12-130
INSIDE FROST COLOR 4.13 INCH OVERALL LENGTH ROUGH SERVICE APPLICATION 130 V VOLTAGE RATING 12 STANDARD PACKAGE 100 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000/5400 LIFE IN HOUR A19 SHAPE DESIGNATION 1070/813 LUMEN INTENSITY C7A FILAMENT TYPE LIGHT CENTER LENGTH 2.91 INCH BULB DIAMETER 2.375 INCH
  • INSIDE FROST COLOR
  • 4.13 INCH OVERALL LENGTH
  • ROUGH SERVICE APPLICATION
  • 130 V VOLTAGE RATING
  • 12 STANDARD PACKAGE
  • 100 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 2000/5400 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 1070/813 LUMEN INTENSITY
  • C7A FILAMENT TYPE
  • LIGHT CENTER LENGTH 2.91 INCH
  • BULB DIAMETER 2.375 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 100A/RS/130-PK12-130
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 13 watts
Rated Average Life 1000 hours
View Details
LED Ring Light - RL 4 - Qioptiq
Specs
Color Temperature 5000 to 7000 K
Diameter 66 mm (2.6 inch)
Rated Average Life 1000 to 50000 hours
View Details
Coated Incandescent Lamp - 75WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details