GE LightingMiniature Incandescent Lamp1004/BP2-12.8
Description
INCANDESCENT TYPE
1.75 INCH OVERALL LENGTH
LOW VOLTAGE ASH TRAY, DOME IGNITION SWITCH INSTRUMENT, RADIO DIAL, STEP/COURTESY, TRUNK/CARGO, UNDER HOOD AREA APPLICATION
48 PER CASE STANDARD PACKAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
B6 SHAPE DESIGNATION
15 CD (SPHERICAL) INTENSITY
C6 FILAMENT TYPE
0.94 AMPERE Design Current
12.8 V Design Voltage
12 W Design Wattage
200 LIFE 1 IN HOUR
DIAMETER 0.75 INCH
INITIAL INTENSITY 189 LUMEN
GE Lighting
Done
Datasheet
Description
INCANDESCENT TYPE
1.75 INCH OVERALL LENGTH
LOW VOLTAGE ASH TRAY, DOME IGNITION SWITCH INSTRUMENT, RADIO DIAL, STEP/COURTESY, TRUNK/CARGO, UNDER HOOD AREA APPLICATION
48 PER CASE STANDARD PACKAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
B6 SHAPE DESIGNATION
15 CD (SPHERICAL) INTENSITY
C6 FILAMENT TYPE
0.94 AMPERE Design Current
12.8 V Design Voltage
12 W Design Wattage
200 LIFE 1 IN HOUR
DIAMETER 0.75 INCH
INITIAL INTENSITY 189 LUMEN
INCANDESCENT TYPE
1.75 INCH OVERALL LENGTH
LOW VOLTAGE ASH TRAY, DOME IGNITION SWITCH INSTRUMENT, RADIO DIAL, STEP/COURTESY, TRUNK/CARGO, UNDER HOOD AREA APPLICATION
48 PER CASE STANDARD PACKAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
B6 SHAPE DESIGNATION
15 CD (SPHERICAL) INTENSITY
C6 FILAMENT TYPE
0.94 AMPERE Design Current
12.8 V Design Voltage
12 W Design Wattage
200 LIFE 1 IN HOUR
DIAMETER 0.75 INCH
INITIAL INTENSITY 189 LUMEN
INCANDESCENT TYPE
1.75 INCH OVERALL LENGTH
LOW VOLTAGE ASH TRAY, DOME IGNITION SWITCH INSTRUMENT, RADIO DIAL, STEP/COURTESY, TRUNK/CARGO, UNDER HOOD AREA APPLICATION