GE Lighting Miniature Incandescent Lamp 1003LL/BP2-12.8 47800

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1003LL/BP2-12.8 47800 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1003LL/BP2-12.8 47800
Miniature Incandescent Lamp 1003LL/BP2-12.8 47800
1.75 INCH OVERALL LENGTH AUTO, LONG LIFE APPLICATION 48 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE B6 SHAPE DESIGNATION 15 CD (SPHERICAL), 189 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 0.94 AMPERE Design Current 12.8 V Design Voltage 12 W Design Wattage 400 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 1.06 INCH PACKAGING TYPE BLISTER PACK
  • 1.75 INCH OVERALL LENGTH
  • AUTO, LONG LIFE APPLICATION
  • 48 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • B6 SHAPE DESIGNATION
  • 15 CD (SPHERICAL), 189 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 0.94 AMPERE Design Current
  • 12.8 V Design Voltage
  • 12 W Design Wattage
  • 400 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.75 INCH
  • LIGHT CENTER LENGTH 1.06 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1003LL/BP2-12.8 47800
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data

Similar Products

Lamp - FT1203F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 3 watts
Rated Average Life 7000 hours
View Details
Halogen Lamp, 6 V/10 W -  - Qioptiq
Specs
Lamp Power 10 watts
Maximum Overall Length 1.18 inch (30 mm)
Light Center Length 0.7677 inch (19.5 mm)
View Details
Coated Incandescent Lamp - 75WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details