GE Lighting Miniature Incandescent Lamp 1003/BP2-12

Description
1.75 INCH OVERALL LENGTH AUTO APPLICATION 48 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE B6 SHAPE DESIGNATION 15 CD (SPHERICAL), 189 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 0.94 AMPERE Design Current 12.8 V Design Voltage 12 W Design Wattage 200 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 1.06 INCH PACKAGING TYPE BLISTER PACK
Datasheet
Description
1.75 INCH OVERALL LENGTH AUTO APPLICATION 48 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE B6 SHAPE DESIGNATION 15 CD (SPHERICAL), 189 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 0.94 AMPERE Design Current 12.8 V Design Voltage 12 W Design Wattage 200 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 1.06 INCH PACKAGING TYPE BLISTER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1003/BP2-12 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1003/BP2-12
Miniature Incandescent Lamp 1003/BP2-12
1.75 INCH OVERALL LENGTH AUTO APPLICATION 48 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE B6 SHAPE DESIGNATION 15 CD (SPHERICAL), 189 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 0.94 AMPERE Design Current 12.8 V Design Voltage 12 W Design Wattage 200 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 1.06 INCH PACKAGING TYPE BLISTER PACK
  • 1.75 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 48 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • B6 SHAPE DESIGNATION
  • 15 CD (SPHERICAL), 189 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 0.94 AMPERE Design Current
  • 12.8 V Design Voltage
  • 12 W Design Wattage
  • 200 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.75 INCH
  • LIGHT CENTER LENGTH 1.06 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1003/BP2-12
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 15032681 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 356798 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Standard Incandescent Lamp - 25A/SG-CD/PQ1/5-120 - GE Lighting
Specs
Base Type Medium; Screw Terminals
Filament Type CC-6
Lamp Power 25 watts
View Details