GE Lighting Miniature Incandescent Lamp 1003-12.8 26709

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1003-12.8 26709 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1003-12.8 26709
Miniature Incandescent Lamp 1003-12.8 26709
1.75 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE B6 SHAPE DESIGNATION 15 CD (SPHERICAL), 189 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 0.94 AMPERE Design Current 12.8 V Design Voltage 12 W Design Wattage 12 (HORIZONTAL), 200 (VERTICAL) LIFE 1 IN HOUR BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 1.06 INCH
  • 1.75 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 50 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • B6 SHAPE DESIGNATION
  • 15 CD (SPHERICAL), 189 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 0.94 AMPERE Design Current
  • 12.8 V Design Voltage
  • 12 W Design Wattage
  • 12 (HORIZONTAL), 200 (VERTICAL) LIFE 1 IN HOUR
  • BULB DIAMETER 0.75 INCH
  • LIGHT CENTER LENGTH 1.06 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1003-12.8 26709
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data

Similar Products

Lamp - FT2403 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 3 watts
Rated Average Life 7000 hours
View Details
Mercury Arc Lamp, 50 W -  - Qioptiq
Specs
High Intensity Discharge Lamps Mercury
Base Type SFa 6-2
Lamp Power 50 watts
View Details
Coated Incandescent Lamp - 75WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details