GE Lighting Special Purpose Incandescent Lamp 1000-130

Description
PS52 TYPE CLEAR FINISH 13 INCH OVERALL LENGTH 9.5 INCH LIGHT CENTER LENGTH 130 V VOLTAGE RATING 12 STANDARD PACKAGE 1000 W WATTAGE E39 MOGUL SCREW BASE TYPE 1000 LIFE IN HOUR 23740 LUMEN INTENSITY CC8 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB BASE MATERIAL BRASS BULB DIAMETER 6.5 INCH
Datasheet
Description
PS52 TYPE CLEAR FINISH 13 INCH OVERALL LENGTH 9.5 INCH LIGHT CENTER LENGTH 130 V VOLTAGE RATING 12 STANDARD PACKAGE 1000 W WATTAGE E39 MOGUL SCREW BASE TYPE 1000 LIFE IN HOUR 23740 LUMEN INTENSITY CC8 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB BASE MATERIAL BRASS BULB DIAMETER 6.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Incandescent Lamp - 1000-130 - GE Lighting
Cleveland, OH, USA
Special Purpose Incandescent Lamp
1000-130
Special Purpose Incandescent Lamp 1000-130
PS52 TYPE CLEAR FINISH 13 INCH OVERALL LENGTH 9.5 INCH LIGHT CENTER LENGTH 130 V VOLTAGE RATING 12 STANDARD PACKAGE 1000 W WATTAGE E39 MOGUL SCREW BASE TYPE 1000 LIFE IN HOUR 23740 LUMEN INTENSITY CC8 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB BASE MATERIAL BRASS BULB DIAMETER 6.5 INCH
  • PS52 TYPE
  • CLEAR FINISH
  • 13 INCH OVERALL LENGTH
  • 9.5 INCH LIGHT CENTER LENGTH
  • 130 V VOLTAGE RATING
  • 12 STANDARD PACKAGE
  • 1000 W WATTAGE
  • E39 MOGUL SCREW BASE TYPE
  • 1000 LIFE IN HOUR
  • 23740 LUMEN INTENSITY
  • CC8 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB BASE MATERIAL BRASS
  • BULB DIAMETER 6.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1000-130
Product Name Special Purpose Incandescent Lamp
Base Type Mogul Base; Screw Terminals
Unlock Full Specs
to access all available technical data