GE Company Pushbutton 080PBS

Description
DISCONTINUED BY MANUFACTURER, PUSH BUTTON, STANDARD, IP65, FOR USE ON A FLAT SURFACE OF A TYPE 1,3,3R,3S,4,4X,12 OR 13 ENCLOSURES. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PUSH BUTTON, STANDARD, IP65, FOR USE ON A FLAT SURFACE OF A TYPE 1,3,3R,3S,4,4X,12 OR 13 ENCLOSURES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 205543170 - Radwell International
Willingboro, NJ, United States
Pushbutton
205543170
Pushbutton 205543170
DISCONTINUED BY MANUFACTURER, PUSH BUTTON, STANDARD, IP65, FOR USE ON A FLAT SURFACE OF A TYPE 1,3,3R,3S,4,4X,12 OR 13 ENCLOSURES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PUSH BUTTON, STANDARD, IP65, FOR USE ON A FLAT SURFACE OF A TYPE 1,3,3R,3S,4,4X,12 OR 13 ENCLOSURES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pushbutton Switches
Product Number 205543170
Product Name Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details